multicomp PRO Inductor, 68Uh, +10%; Product Range Multicomp Pro MCSCH895-680KU

Description
INDUCTOR, 68UH, +10%; Product Range:MCSCH895 Series; Inductance:68µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 68UH, +10%; Product Range:MCSCH895 Series; Inductance:68µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Uh, +10%; Product Range Multicomp Pro - 75R0004 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, +10%; Product Range Multicomp Pro
75R0004
Inductor, 68Uh, +10%; Product Range Multicomp Pro 75R0004
INDUCTOR, 68UH, +10%; Product Range:MCSCH895 Series; Inductance:68µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 68UH, +10%; Product Range:MCSCH895 Series; Inductance:68µH; Inductor Construction:Unshielded; RMS Current (Irms):2.1A; Saturation Current (Isat):-; DC Resistance Max:0.16ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0004
Product Name Inductor, 68Uh, +10%; Product Range Multicomp Pro
Inductance Range 68 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Specs
Application RF Choke
View Details