multicomp PRO Inductor, 560Uh, +10%; Product Range Multicomp Pro MCSCH895-561KU

Description
INDUCTOR, 560UH, +10%; Product Range:MCSCH895 Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):800mA; Saturation Current (Isat):-; DC Resistance Max:2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 560UH, +10%; Product Range:MCSCH895 Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):800mA; Saturation Current (Isat):-; DC Resistance Max:2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 560Uh, +10%; Product Range Multicomp Pro - 75R0002 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Uh, +10%; Product Range Multicomp Pro
75R0002
Inductor, 560Uh, +10%; Product Range Multicomp Pro 75R0002
INDUCTOR, 560UH, +10%; Product Range:MCSCH895 Series; Inductance:560µH; Inductor Construction:Unshiel ded; RMS Current (Irms):800mA; Saturation Current (Isat):-; DC Resistance Max:2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 560UH, +10%; Product Range:MCSCH895 Series; Inductance:560µH; Inductor Construction:Unshielded; RMS Current (Irms):800mA; Saturation Current (Isat):-; DC Resistance Max:2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0002
Product Name Inductor, 560Uh, +10%; Product Range Multicomp Pro
Inductance Range 560 microH
Inductance Tolerance 10 (+/- %)
DCR 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0014 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details