multicomp PRO Inductor, 56Uh, +10%; Product Range Multicomp Pro MCSCH895-560KU

Description
INDUCTOR, 56UH, +10%; Product Range:MCSCH895 Series; Inductance:56µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 56UH, +10%; Product Range:MCSCH895 Series; Inductance:56µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 56Uh, +10%; Product Range Multicomp Pro - 75R0001 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, +10%; Product Range Multicomp Pro
75R0001
Inductor, 56Uh, +10%; Product Range Multicomp Pro 75R0001
INDUCTOR, 56UH, +10%; Product Range:MCSCH895 Series; Inductance:56µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 56UH, +10%; Product Range:MCSCH895 Series; Inductance:56µH; Inductor Construction:Unshielded; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 56Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4202 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4202
Inductor, 56Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4202
INDUCTOR, 56µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:56µH; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 56µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:56µH; RMS Current (Irms):2.2A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0001
Product Name Inductor, 56Uh, +10%; Product Range Multicomp Pro
Inductance Range 56 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details