multicomp PRO Inductor, 470Uh, +10%; Product Range Multicomp Pro MCSCH895-471KU

Description
INDUCTOR, 470UH, +10%; Product Range:MCSCH895 Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):430mA; Saturation Current (Isat):-; DC Resistance Max:0.89ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470UH, +10%; Product Range:MCSCH895 Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):430mA; Saturation Current (Isat):-; DC Resistance Max:0.89ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Uh, +10%; Product Range Multicomp Pro - 74R9998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, +10%; Product Range Multicomp Pro
74R9998
Inductor, 470Uh, +10%; Product Range Multicomp Pro 74R9998
INDUCTOR, 470UH, +10%; Product Range:MCSCH895 Series; Inductance:470µH; Inductor Construction:Unshiel ded; RMS Current (Irms):430mA; Saturation Current (Isat):-; DC Resistance Max:0.89ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 470UH, +10%; Product Range:MCSCH895 Series; Inductance:470µH; Inductor Construction:Unshielded; RMS Current (Irms):430mA; Saturation Current (Isat):-; DC Resistance Max:0.89ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9998
Product Name Inductor, 470Uh, +10%; Product Range Multicomp Pro
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
DCR 0.8900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details