multicomp PRO Inductor, 47Μh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH895-470KU

Description
INDUCTOR, 47µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:47µH; RMS Current (Irms):1.3A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 47µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:47µH; RMS Current (Irms):1.3A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4200 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4200
Inductor, 47Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4200
INDUCTOR, 47µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:47µH; RMS Current (Irms):1.3A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 47µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:47µH; RMS Current (Irms):1.3A; Saturation Current (Isat):-; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC4200
Product Name Inductor, 47Μh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details