multicomp PRO Inductor, 3.3Uh, +20%; Product Range Multicomp Pro MCSCH895-3R3MU

Description
INDUCTOR, 3.3UH, +20%; Product Range:MCSCH895 Series; Inductance:3.3µH; Inductor Construction:-; RMS Current (Irms):6.3A; Saturation Current (Isat):-; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, +20%; Product Range:MCSCH895 Series; Inductance:3.3µH; Inductor Construction:-; RMS Current (Irms):6.3A; Saturation Current (Isat):-; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, +20%; Product Range Multicomp Pro - 74R9993 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, +20%; Product Range Multicomp Pro
74R9993
Inductor, 3.3Uh, +20%; Product Range Multicomp Pro 74R9993
INDUCTOR, 3.3UH, +20%; Product Range:MCSCH895 Series; Inductance:3.3µH; Inductor Construction:-; RMS Current (Irms):6.3A; Saturation Current (Isat):-; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, +20%; Product Range:MCSCH895 Series; Inductance:3.3µH; Inductor Construction:-; RMS Current (Irms):6.3A; Saturation Current (Isat):-; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Μh, 20%, Radial Leaded; Product Range Multicomp Pro - 74AC4197 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Μh, 20%, Radial Leaded; Product Range Multicomp Pro
74AC4197
Inductor, 3.3Μh, 20%, Radial Leaded; Product Range Multicomp Pro 74AC4197
INDUCTOR, 3.3µH, 20%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:3.3µH; RMS Current (Irms):6.3A; Saturation Current (Isat):-; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes

INDUCTOR, 3.3µH, 20%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:3.3µH; RMS Current (Irms):6.3A; Saturation Current (Isat):-; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (15-Jan-2019); DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9993
Product Name Inductor, 3.3Uh, +20%; Product Range Multicomp Pro
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details