multicomp PRO Inductor, 3.3Mh, +10%; Product Range Multicomp Pro MCSCH895-332KU

Description
INDUCTOR, 3.3MH, +10%; Product Range:MCSCH895 Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):280mA; Saturation Current (Isat):-; DC Resistance Max:6.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 3.3MH, +10%; Product Range:MCSCH895 Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):280mA; Saturation Current (Isat):-; DC Resistance Max:6.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Mh, +10%; Product Range Multicomp Pro - 74R9996 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, +10%; Product Range Multicomp Pro
74R9996
Inductor, 3.3Mh, +10%; Product Range Multicomp Pro 74R9996
INDUCTOR, 3.3MH, +10%; Product Range:MCSCH895 Series; Inductance:3.3mH; Inductor Construction:Unshiel ded; RMS Current (Irms):280mA; Saturation Current (Isat):-; DC Resistance Max:6.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 3.3MH, +10%; Product Range:MCSCH895 Series; Inductance:3.3mH; Inductor Construction:Unshielded; RMS Current (Irms):280mA; Saturation Current (Isat):-; DC Resistance Max:6.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site
Inductor, 3.3Mh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4199 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Mh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4199
Inductor, 3.3Mh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4199
INDUCTOR, 3.3MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:3.3mH; RMS Current (Irms):280mA; Saturation Current (Isat):-; DC Resistance Max:6.2ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC CurrentRoHS Compliant: Yes

INDUCTOR, 3.3MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:3.3mH; RMS Current (Irms):280mA; Saturation Current (Isat):-; DC Resistance Max:6.2ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC CurrentRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74R9996 74AC4199
Product Name Inductor, 3.3Mh, +10%; Product Range Multicomp Pro Inductor, 3.3Mh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 3300 microH 3300 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details