multicomp PRO Inductor, 1.5Mh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH895-152KU

Description
INDUCTOR, 1.5MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:1.5mH; Inductor Construction:Unshiel ded; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.5MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:1.5mH; Inductor Construction:Unshiel ded; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Mh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4192 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Mh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4192
Inductor, 1.5Mh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4192
INDUCTOR, 1.5MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:1.5mH; Inductor Construction:Unshiel ded; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1.5MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:1.5mH; Inductor Construction:Unshielded; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:3ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC4192
Product Name Inductor, 1.5Mh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 1500 microH
Inductance Tolerance 10 (+/- %)
DCR 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details