multicomp PRO Inductor, 10Mh, +10%; Product Range Multicomp Pro MCSCH895-103KU

Description
INDUCTOR, 10MH, +10%; Product Range:MCSCH895 Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):140mA; Saturation Current (Isat):-; DC Resistance Max:24ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10MH, +10%; Product Range:MCSCH895 Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):140mA; Saturation Current (Isat):-; DC Resistance Max:24ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Mh, +10%; Product Range Multicomp Pro - 74R9985 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, +10%; Product Range Multicomp Pro
74R9985
Inductor, 10Mh, +10%; Product Range Multicomp Pro 74R9985
INDUCTOR, 10MH, +10%; Product Range:MCSCH895 Series; Inductance:10mH; Inductor Construction:Unshiel ded; RMS Current (Irms):140mA; Saturation Current (Isat):-; DC Resistance Max:24ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10MH, +10%; Product Range:MCSCH895 Series; Inductance:10mH; Inductor Construction:Unshielded; RMS Current (Irms):140mA; Saturation Current (Isat):-; DC Resistance Max:24ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9985
Product Name Inductor, 10Mh, +10%; Product Range Multicomp Pro
Inductance Range 10000 microH
Inductance Tolerance 10 (+/- %)
DCR 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details