multicomp PRO Inductor, 1Mh, +10%; Product Range Multicomp Pro MCSCH895-102KU

Description
INDUCTOR, 1MH, +10%; Product Range:MCSCH895 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):300mA; Saturation Current (Isat):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1MH, +10%; Product Range:MCSCH895 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):300mA; Saturation Current (Isat):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, +10%; Product Range Multicomp Pro - 74R9984 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, +10%; Product Range Multicomp Pro
74R9984
Inductor, 1Mh, +10%; Product Range Multicomp Pro 74R9984
INDUCTOR, 1MH, +10%; Product Range:MCSCH895 Series; Inductance:1mH; Inductor Construction:Unshiel ded; RMS Current (Irms):300mA; Saturation Current (Isat):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, +10%; Product Range:MCSCH895 Series; Inductance:1mH; Inductor Construction:Unshielded; RMS Current (Irms):300mA; Saturation Current (Isat):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Mh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4189 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4189
Inductor, 1Mh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4189
INDUCTOR, 1MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:1mH; RMS Current (Irms):300mA; Saturation Current (Isat):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 1MH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:1mH; RMS Current (Irms):300mA; Saturation Current (Isat):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9984
Product Name Inductor, 1Mh, +10%; Product Range Multicomp Pro
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
DCR 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details