multicomp PRO Inductor, 10Uh, 2.6A, +15%; Product Range Multicomp Pro MCSCH895-100LU

Description
INDUCTOR, 10UH, 2.6A, +15%; Product Range:MCSCH895 Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.6A; Saturation Current (Isat):-; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 2.6A, +15%; Product Range:MCSCH895 Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.6A; Saturation Current (Isat):-; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 2.6A, +15%; Product Range Multicomp Pro - 74R9982 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.6A, +15%; Product Range Multicomp Pro
74R9982
Inductor, 10Uh, 2.6A, +15%; Product Range Multicomp Pro 74R9982
INDUCTOR, 10UH, 2.6A, +15%; Product Range:MCSCH895 Series; Inductance:10µH; Inductor Construction:Unshiel ded; RMS Current (Irms):2.6A; Saturation Current (Isat):-; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

INDUCTOR, 10UH, 2.6A, +15%; Product Range:MCSCH895 Series; Inductance:10µH; Inductor Construction:Unshielded; RMS Current (Irms):2.6A; Saturation Current (Isat):-; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Μh, 15%, Radial Leaded; Product Range Multicomp Pro - 74AC4187 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Μh, 15%, Radial Leaded; Product Range Multicomp Pro
74AC4187
Inductor, 10Μh, 15%, Radial Leaded; Product Range Multicomp Pro 74AC4187
INDUCTOR, 10µH, 15%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:10µH; RMS Current (Irms):2.6A; Saturation Current (Isat):-; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 10µH, 15%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:10µH; RMS Current (Irms):2.6A; Saturation Current (Isat):-; DC Resistance Max:0.04ohm; Inductance Tolerance:± 15%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9982
Product Name Inductor, 10Uh, 2.6A, +15%; Product Range Multicomp Pro
Inductance Range 10 microH
Inductance Tolerance 15 (+/- %)
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
Specs
Application RF Choke
View Details