multicomp PRO Inductor, 100Μh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH855U-101KU

Description
INDUCTOR, 100µH, 10%, RADIAL LEADED; Product Range:MCSCH855 Series; Inductance:100µH; RMS Current (Irms):1.1A; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100µH, 10%, RADIAL LEADED; Product Range:MCSCH855 Series; Inductance:100µH; RMS Current (Irms):1.1A; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 74AC4185 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Μh, 10%, Radial Leaded; Product Range Multicomp Pro
74AC4185
Inductor, 100Μh, 10%, Radial Leaded; Product Range Multicomp Pro 74AC4185
INDUCTOR, 100µH, 10%, RADIAL LEADED; Product Range:MCSCH855 Series; Inductance:100µH; RMS Current (Irms):1.1A; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 100µH, 10%, RADIAL LEADED; Product Range:MCSCH855 Series; Inductance:100µH; RMS Current (Irms):1.1A; Saturation Current (Isat):-; DC Resistance Max:1ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC4185
Product Name Inductor, 100Μh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
DCR 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details