multicomp PRO Inductor, 6.8Uh, +10%; Product Range Multicomp Pro MCSCH664-6R8KU

Description
INDUCTOR, 6.8UH, +10%; Product Range:MCSCH664 Series; Inductance:6.8µH; Inductor Construction:-; RMS Current (Irms):2.8A; Saturation Current (Isat):-; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8UH, +10%; Product Range:MCSCH664 Series; Inductance:6.8µH; Inductor Construction:-; RMS Current (Irms):2.8A; Saturation Current (Isat):-; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, +10%; Product Range Multicomp Pro - 74R9974 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, +10%; Product Range Multicomp Pro
74R9974
Inductor, 6.8Uh, +10%; Product Range Multicomp Pro 74R9974
INDUCTOR, 6.8UH, +10%; Product Range:MCSCH664 Series; Inductance:6.8µH; Inductor Construction:-; RMS Current (Irms):2.8A; Saturation Current (Isat):-; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 6.8UH, +10%; Product Range:MCSCH664 Series; Inductance:6.8µH; Inductor Construction:-; RMS Current (Irms):2.8A; Saturation Current (Isat):-; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9974
Product Name Inductor, 6.8Uh, +10%; Product Range Multicomp Pro
Inductance Range 6.8 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers