multicomp PRO Inductor, 68Μh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH664-680KU

Description
INDUCTOR, 68µH, 10%, RADIAL LEADED; Product Range:MCSCH664 Series; Inductance:68µH; RMS Current (Irms):1.4A; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Description
INDUCTOR, 68µH, 10%, RADIAL LEADED; Product Range:MCSCH664 Series; Inductance:68µH; RMS Current (Irms):1.4A; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 37AJ3318 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Μh, 10%, Radial Leaded; Product Range Multicomp Pro
37AJ3318
Inductor, 68Μh, 10%, Radial Leaded; Product Range Multicomp Pro 37AJ3318
INDUCTOR, 68µH, 10%, RADIAL LEADED; Product Range:MCSCH664 Series; Inductance:68µH; RMS Current (Irms):1.4A; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 68µH, 10%, RADIAL LEADED; Product Range:MCSCH664 Series; Inductance:68µH; RMS Current (Irms):1.4A; Saturation Current (Isat):-; DC Resistance Max:0.28ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 37AJ3318
Product Name Inductor, 68Μh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 68 microH
Inductance Tolerance 10 (+/- %)
DCR 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details