The Multicomp Pro inductor has an inductance of 2.7µH with a tolerance of ±20%. It is rated for a maximum DC current of 17A and features a DC resistance of 4.3mΩ. The inductor is designed in a surface mount device (SMD) case style with dimensions of 12.6mm x 12.6mm x 4.6mm. It has a resonant frequency of 300kHz and operates within a temperature range of -40°C to +150°C. The inductor is suitable for applications requiring compact size and high current handling capabilities.
INDUCTOR, 2.7UH, 20%, 17A; Inductance:2.7µH; RMS Current (Irms):15A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 29AH6503 |
| Product Name | Inductor, 2.7Uh, 20%, 17A; Inductance Multicomp Pro |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 2.7 microH |
| DCR | 0.0043 ohms |