multicomp PRO Led Bulb, Bay15D, Cool White, 700Mw; Lamp Base Type Multicomp Pro MCS8Y15D16NS30DCW

Description
LED BULB, BAY15D, COOL WHITE, 700mW; Lamp Base Type:BAY15d; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BAY15D, COOL WHITE, 700mW; Lamp Base Type:BAY15d; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Bay15D, Cool White, 700Mw; Lamp Base Type Multicomp Pro - 79T1309 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Bay15D, Cool White, 700Mw; Lamp Base Type Multicomp Pro
79T1309
Led Bulb, Bay15D, Cool White, 700Mw; Lamp Base Type Multicomp Pro 79T1309
LED BULB, BAY15D, COOL WHITE, 700mW; Lamp Base Type:BAY15d; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes

LED BULB, BAY15D, COOL WHITE, 700mW; Lamp Base Type:BAY15d; LED Color:Cool White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:530nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:12V; Current Rating:14mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 79T1309
Product Name Led Bulb, Bay15D, Cool White, 700Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Mount Indicators - 1329135 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details