multicomp PRO Led Bulb, Ba15S, Neutral White, 700Mw; Lamp Base Type Multicomp Pro MCS815S16NS30DNW

Description
LED BULB, BA15S, NEUTRAL WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Neutral White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:560nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15S, NEUTRAL WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Neutral White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:560nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15S, Neutral White, 700Mw; Lamp Base Type Multicomp Pro - 79T1322 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15S, Neutral White, 700Mw; Lamp Base Type Multicomp Pro
79T1322
Led Bulb, Ba15S, Neutral White, 700Mw; Lamp Base Type Multicomp Pro 79T1322
LED BULB, BA15S, NEUTRAL WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Neutral White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:560nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:- RoHS Compliant: Yes

LED BULB, BA15S, NEUTRAL WHITE, 700mW; Lamp Base Type:BA15s; LED Color:Neutral White; Bulb Size:S-8; Power Rating:700mW; Wavelength Typ:560nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 79T1322
Product Name Led Bulb, Ba15S, Neutral White, 700Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details
Panel Indicators, Pilot Lights - 486-3-148-413-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details