multicomp PRO Led Bulb, Ba15D, Warm White, 700Mw; Lamp Base Type Multicomp Pro MCS815D16NS30DWW

Description
LED BULB, BA15D, WARM WHITE, 700mW; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:14mA; CCT:3200KRoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15D, WARM WHITE, 700mW; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:14mA; CCT:3200KRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15D, Warm White, 700Mw; Lamp Base Type Multicomp Pro - 79T1317 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15D, Warm White, 700Mw; Lamp Base Type Multicomp Pro
79T1317
Led Bulb, Ba15D, Warm White, 700Mw; Lamp Base Type Multicomp Pro 79T1317
LED BULB, BA15D, WARM WHITE, 700mW; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:14mA; CCT:3200KRoHS Compliant: Yes

LED BULB, BA15D, WARM WHITE, 700mW; Lamp Base Type:BA15d; LED Color:Warm White; Bulb Size:-; Power Rating:700mW; Wavelength Typ:590nm; Luminous Intensity:-; Average Bulb Life:30000h; Supply Voltage:30V; Current Rating:14mA; CCT:3200KRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 79T1317
Product Name Led Bulb, Ba15D, Warm White, 700Mw; Lamp Base Type Multicomp Pro
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 1393377 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details