The Ceramic Capacitor 560pF 50V, C0G, 5%, 1206 from Multicomp Pro is a multilayer ceramic chip capacitor designed for a wide range of applications. It features a capacitance value of 560pF with a voltage rating of 50V and a tolerance of ±5%. The capacitor is housed in a 1206 package size, measuring 3.2mm x 1.6mm with a maximum thickness of 1.27mm. This capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. It has a low dissipation factor and high insulation resistance, ensuring reliable performance in electronic circuits. The dielectric material used is C0G (NP0), known for its stability and low loss characteristics. The product is also RoHS compliant, indicating it meets environmental standards for hazardous substances.
CERAMIC CAPACITOR 560PF 50V, C0G, 5%, 1206; Capacitance:560pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCS Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 80K9195 |
| Product Name | Ceramic Capacitor 560Pf 50V, C0G, 5%, 1206; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 5.60E-4 microF |