multicomp PRO Crystal, 25Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro MCRS025000F183000RR

Description
CRYSTAL, 25MHZ, 18PF, 11 X 4.65MM; Frequency Nom:25MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 25MHZ, 18PF, 11 X 4.65MM; Frequency Nom:25MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 25Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro - 56P2863 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
56P2863
Crystal, 25Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro 56P2863
CRYSTAL, 25MHZ, 18PF, 11 X 4.65MM; Frequency Nom:25MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, 11 X 4.65MM; Frequency Nom:25MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2863
Product Name Crystal, 25Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-10-30-JGN-TRCT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 10 pF
View Details
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details