multicomp PRO Crystal, 16Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro MCRS016000F183000RR

Description
CRYSTAL, 16MHZ, 18PF, 11 X 4.65MM; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 18PF, 11 X 4.65MM; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro - 56P2859 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
56P2859
Crystal, 16Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro 56P2859
CRYSTAL, 16MHZ, 18PF, 11 X 4.65MM; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 11 X 4.65MM; Frequency Nom:16MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2859
Product Name Crystal, 16Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM8VT1A0332.768KHZ9.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-120-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C7S - C7S-8.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 12 pF
View Details
2 suppliers