multicomp PRO Crystal, 11.0592Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro MCRS011059F183000RR

Description
CRYSTAL, 11.0592MHZ, 18PF, 11 X 4.65MM; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:80ohm RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 11.0592MHZ, 18PF, 11 X 4.65MM; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:80ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 11.0592Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro - 56P2852 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.0592Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
56P2852
Crystal, 11.0592Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro 56P2852
CRYSTAL, 11.0592MHZ, 18PF, 11 X 4.65MM; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:80ohm RoHS Compliant: Yes

CRYSTAL, 11.0592MHZ, 18PF, 11 X 4.65MM; Frequency Nom:11.0592MHz; Crystal Case:Through Hole, 11mm x 4.65mm; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; ESR:80ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2852
Product Name Crystal, 11.0592Mhz, 18Pf, 11 X 4.65Mm; Frequency Nom Multicomp Pro
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-112.896-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.29 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-10PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 10 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details