multicomp PRO Cap, 47Pf, 200V, Mlcc, Radial; Capacitance Multicomp MCRR50470COGJ0200

Description
CAP, 47PF, 200V, MLCC, RADIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CAP, 47PF, 200V, MLCC, RADIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Pf, 200V, Mlcc, Radial; Capacitance Multicomp - 97K4540 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 200V, Mlcc, Radial; Capacitance Multicomp
97K4540
Cap, 47Pf, 200V, Mlcc, Radial; Capacitance Multicomp 97K4540
CAP, 47PF, 200V, MLCC, RADIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 47PF, 200V, MLCC, RADIAL; Capacitance:47pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4540
Product Name Cap, 47Pf, 200V, Mlcc, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers