multicomp PRO Ceramic Capacitor, 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Multicomp MCRR50103X7RK0100

Description
CERAMIC CAPACITOR, 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MCRR Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR, 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MCRR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Multicomp - 97K4527 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Multicomp
97K4527
Ceramic Capacitor, 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Multicomp 97K4527
CERAMIC CAPACITOR, 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MCRR Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:MCRR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4527
Product Name Ceramic Capacitor, 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers