multicomp PRO Ceramic Capacitor 0.033Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp MCRR25333X7RK0050

Description
CERAMIC CAPACITOR 0.033UF, 50V, X7R, 10%, RADIAL; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MCRR Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.033UF, 50V, X7R, 10%, RADIAL; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MCRR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp - 97K4519 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp
97K4519
Ceramic Capacitor 0.033Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp 97K4519
CERAMIC CAPACITOR 0.033UF, 50V, X7R, 10%, RADIAL; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MCRR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF, 50V, X7R, 10%, RADIAL; Capacitance:33000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:MCRR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K4519
Product Name Ceramic Capacitor 0.033Uf, 50V, X7R, 10%, Radial; Capacitance Multicomp
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details