multicomp PRO Enclosure, 2.36 X 6.5 X 8.66; Enclosure Type Multicomp Pro MCRP1455

Description
ENCLOSURE, 2.36" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 2.36" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.36 X 6.5 X 8.66; Enclosure Type Multicomp Pro - 03P2302 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.36 X 6.5 X 8.66; Enclosure Type Multicomp Pro
03P2302
Enclosure, 2.36 X 6.5 X 8.66; Enclosure Type Multicomp Pro 03P2302
ENCLOSURE, 2.36" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 2.36" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2302
Product Name Enclosure, 2.36 X 6.5 X 8.66; Enclosure Type Multicomp Pro
Length 8.66 inch (220 mm)
Width 6.5 inch (165 mm)
Depth 2.36 inch (60 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers