multicomp PRO Enclosure, 2.36 X 6.5 X 8.66; Enclosure Type Multicomp Pro MCRP1450

Description
ENCLOSURE, 2.36" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Off White RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.36" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Off White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.36 X 6.5 X 8.66; Enclosure Type Multicomp Pro - 03P2301 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.36 X 6.5 X 8.66; Enclosure Type Multicomp Pro
03P2301
Enclosure, 2.36 X 6.5 X 8.66; Enclosure Type Multicomp Pro 03P2301
ENCLOSURE, 2.36" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Off White RoHS Compliant: Yes

ENCLOSURE, 2.36" X 6.5" X 8.66"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:220mm; External Width - Metric:165mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Off White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2301
Product Name Enclosure, 2.36 X 6.5 X 8.66; Enclosure Type Multicomp Pro
Length 8.66 inch (220 mm)
Width 6.5 inch (165 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details