multicomp PRO Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Multicomp Pro MCRP1130

Description
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:85mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:85mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Multicomp Pro - 74M3056 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Multicomp Pro
74M3056
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Multicomp Pro 74M3056
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:85mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:85mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M3056
Product Name Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Multicomp Pro
Length 2.17 inch (55.1 mm)
Width 3.35 inch (85 mm)
Depth 2.17 inch (55 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details