multicomp PRO Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro MCRP1025

Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro - 74M3053 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro
74M3053
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro 74M3053
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:39.88mm; External Width - Metric:60mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M3053
Product Name Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro
Length 1.57 inch (39.88 mm)
Width 2.36 inch (60 mm)
Depth 1.57 inch (40 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-516 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-825 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers