multicomp PRO Resistor, Network, 4K7, 2%, 1/5W; Resistance Multicomp Pro MCRNLB08G0472B0E

Description
RESISTOR, NETWORK, 4K7, 2%, 1/5W; Resistance:4.7kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet
Description
RESISTOR, NETWORK, 4K7, 2%, 1/5W; Resistance:4.7kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Network, 4K7, 2%, 1/5W; Resistance Multicomp Pro - 58T9788 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Network, 4K7, 2%, 1/5W; Resistance Multicomp Pro
58T9788
Resistor, Network, 4K7, 2%, 1/5W; Resistance Multicomp Pro 58T9788
RESISTOR, NETWORK, 4K7, 2%, 1/5W; Resistance:4.7kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

RESISTOR, NETWORK, 4K7, 2%, 1/5W; Resistance:4.7kohm; Product Range:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9788
Product Name Resistor, Network, 4K7, 2%, 1/5W; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details