multicomp PRO Resistor, Network, 4.7K, 2%, 1/8W; Resistance Multicomp Pro MCRNLA10G0472B0E

Description
RESISTOR, NETWORK, 4.7K, 2%, 1/8W; Resistance:4.7kohm; Product Range:-; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet
Description
RESISTOR, NETWORK, 4.7K, 2%, 1/8W; Resistance:4.7kohm; Product Range:-; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Network, 4.7K, 2%, 1/8W; Resistance Multicomp Pro - 58T9769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Network, 4.7K, 2%, 1/8W; Resistance Multicomp Pro
58T9769
Resistor, Network, 4.7K, 2%, 1/8W; Resistance Multicomp Pro 58T9769
RESISTOR, NETWORK, 4.7K, 2%, 1/8W; Resistance:4.7kohm; Product Range:-; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

RESISTOR, NETWORK, 4.7K, 2%, 1/8W; Resistance:4.7kohm; Product Range:-; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58T9769
Product Name Resistor, Network, 4.7K, 2%, 1/8W; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details