multicomp PRO Resistor, Network, 1K, 2%, 1/8W; Resistance Multicomp Pro MCRNLA09G0102B0E

Description
RESISTOR, NETWORK, 1K, 2%, 1/8W; Resistance:1kohm; Product Range:-; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet
Description
RESISTOR, NETWORK, 1K, 2%, 1/8W; Resistance:1kohm; Product Range:-; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Network, 1K, 2%, 1/8W; Resistance Multicomp Pro - 58T9749 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Network, 1K, 2%, 1/8W; Resistance Multicomp Pro
58T9749
Resistor, Network, 1K, 2%, 1/8W; Resistance Multicomp Pro 58T9749
RESISTOR, NETWORK, 1K, 2%, 1/8W; Resistance:1kohm; Product Range:-; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

RESISTOR, NETWORK, 1K, 2%, 1/8W; Resistance:1kohm; Product Range:-; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 8, 1Kohm, 2%, 9-Sip; Resistance Multicomp Pro - 97M6287 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 1Kohm, 2%, 9-Sip; Resistance Multicomp Pro
97M6287
Resistor Network, Thick Film, 8, 1Kohm, 2%, 9-Sip; Resistance Multicomp Pro 97M6287
RESISTOR NETWORK, THICK FILM, 8, 1KOHM, 2%, 9-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 1KOHM, 2%, 9-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 58T9749 97M6287
Product Name Resistor, Network, 1K, 2%, 1/8W; Resistance Multicomp Pro Resistor Network, Thick Film, 8, 1Kohm, 2%, 9-Sip; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP SIP
Resistance Range 1000 ohms 1000 ohms
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details