RESISTOR, NETWORK, 10K, 2%, 1/8W; Resistance:10kohm; Product Range:-; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 58T9741 |
| Product Name | Resistor, Network, 10K, 2%, 1/8W; Resistance Multicomp Pro |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | SIP |
| Resistance Range | 10000 ohms |