multicomp PRO Resistor, Network, 1K, 2%, 1/8W; Resistance Multicomp Pro MCRNLA08G0102B0E

Description
RESISTOR, NETWORK, 1K, 2%, 1/8W; Resistance:1kohm; Product Range:-; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet
Description
RESISTOR, NETWORK, 1K, 2%, 1/8W; Resistance:1kohm; Product Range:-; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Network, 1K, 2%, 1/8W; Resistance Multicomp Pro - 58T9740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Network, 1K, 2%, 1/8W; Resistance Multicomp Pro
58T9740
Resistor, Network, 1K, 2%, 1/8W; Resistance Multicomp Pro 58T9740
RESISTOR, NETWORK, 1K, 2%, 1/8W; Resistance:1kohm; Product Range:-; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

RESISTOR, NETWORK, 1K, 2%, 1/8W; Resistance:1kohm; Product Range:-; No. of Elements:7Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:8Pins; Voltage Rating:100V; Power Rating per Element:-; Resistance RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 7, 1Kohm, 2%, 8-Sip; Resistance Multicomp - 97M6283 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 7, 1Kohm, 2%, 8-Sip; Resistance Multicomp
97M6283
Resistor Network, Thick Film, 7, 1Kohm, 2%, 8-Sip; Resistance Multicomp 97M6283
RESISTOR NETWORK, THICK FILM, 7, 1KOHM, 2%, 8-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 7, 1KOHM, 2%, 8-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 58T9740 97M6283
Product Name Resistor, Network, 1K, 2%, 1/8W; Resistance Multicomp Pro Resistor Network, Thick Film, 7, 1Kohm, 2%, 8-Sip; Resistance Multicomp
Configuration Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP SIP
Resistance Range 1000 ohms 1000 ohms
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers