multicomp PRO Resistor Network, Thick Film, 4, 10Kohm, 2%, 5-Sip; Resistance Multicomp Pro MCRNLA05G0103B0E

Description
RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 2%, 5-SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 2%, 5-SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 10Kohm, 2%, 5-Sip; Resistance Multicomp Pro - 97M6279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 10Kohm, 2%, 5-Sip; Resistance Multicomp Pro
97M6279
Resistor Network, Thick Film, 4, 10Kohm, 2%, 5-Sip; Resistance Multicomp Pro 97M6279
RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 2%, 5-SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:-RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 2%, 5-SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:4Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6279
Product Name Resistor Network, Thick Film, 4, 10Kohm, 2%, 5-Sip; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging SIP
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details