multicomp PRO Switch, Rotary, Bcd, 100Ma; No. Of Switch Positions Multicomp Pro MCRM2AF-10R

Description
SWITCH, ROTARY, BCD, 100mA; No. of Switch Positions:10 Position; No. of Poles:10 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, BCD, 100mA; No. of Switch Positions:10 Position; No. of Poles:10 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Bcd, 100Ma; No. Of Switch Positions Multicomp Pro - 74M3042 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Bcd, 100Ma; No. Of Switch Positions Multicomp Pro
74M3042
Switch, Rotary, Bcd, 100Ma; No. Of Switch Positions Multicomp Pro 74M3042
SWITCH, ROTARY, BCD, 100mA; No. of Switch Positions:10 Position; No. of Poles:10 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, BCD, 100mA; No. of Switch Positions:10 Position; No. of Poles:10 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:250V; Product Range:MCRM Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74M3042
Product Name Switch, Rotary, Bcd, 100Ma; No. Of Switch Positions Multicomp Pro
AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWS - Selector switch - NWS21.1/NHSGR -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details