multicomp PRO Enclosure, 7.08 X 9.84 X 1.97; Enclosure Type Multicomp Pro MCRM2095S

Description
ENCLOSURE, 7.08" X 9.84" X 1.97"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:50.5mm; External Width - Metric:250mm; External Depth - Metric:179.91mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 7.08" X 9.84" X 1.97"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:50.5mm; External Width - Metric:250mm; External Depth - Metric:179.91mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.08 X 9.84 X 1.97; Enclosure Type Multicomp Pro - 03P2282 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.08 X 9.84 X 1.97; Enclosure Type Multicomp Pro
03P2282
Enclosure, 7.08 X 9.84 X 1.97; Enclosure Type Multicomp Pro 03P2282
ENCLOSURE, 7.08" X 9.84" X 1.97"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:50.5mm; External Width - Metric:250mm; External Depth - Metric:179.91mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.08" X 9.84" X 1.97"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:50.5mm; External Width - Metric:250mm; External Depth - Metric:179.91mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2282
Product Name Enclosure, 7.08 X 9.84 X 1.97; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Length 1.99 inch (50.5 mm)
Width 9.84 inch (250 mm)
Depth 7.08 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q2202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.92 inch (125 mm)
View Details
4 suppliers