multicomp PRO Enclosure, 2.95 X 7.09 X 9.84; Enclosure Type Multicomp Pro MCRM2095M

Description
ENCLOSURE, 2.95" X 7.09" X 9.84"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:180mm; External Depth - Metric:75mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.95" X 7.09" X 9.84"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:180mm; External Depth - Metric:75mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.95 X 7.09 X 9.84; Enclosure Type Multicomp Pro - 03P2281 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.95 X 7.09 X 9.84; Enclosure Type Multicomp Pro
03P2281
Enclosure, 2.95 X 7.09 X 9.84; Enclosure Type Multicomp Pro 03P2281
ENCLOSURE, 2.95" X 7.09" X 9.84"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:180mm; External Depth - Metric:75mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 2.95" X 7.09" X 9.84"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:180mm; External Depth - Metric:75mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2281
Product Name Enclosure, 2.95 X 7.09 X 9.84; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Length 9.84 inch (250 mm)
Width 7.09 inch (180 mm)
Depth 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BW20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers