multicomp PRO Enclosure Type Multicomp Pro MCRM2015L

Description
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70.1mm; External Width - Metric:100mm; External Depth - Metric:130mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.76" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70.1mm; External Width - Metric:100mm; External Depth - Metric:130mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.76" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 03P2278 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
03P2278
Enclosure Type Multicomp Pro 03P2278
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70.1mm; External Width - Metric:100mm; External Depth - Metric:130mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.76" RoHS Compliant: Yes

Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70.1mm; External Width - Metric:100mm; External Depth - Metric:130mm; IP Rating:IP43; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.76" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2278
Product Name Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Length 2.76 inch (70.1 mm)
Width 3.94 inch (100 mm)
Depth 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2583 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details