multicomp PRO Enclosure, 2.76 X 5.91 X 7.87; Enclosure Type Multicomp Pro MCRL6655

Description
ENCLOSURE, 2.76" X 5.91" X 7.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:200mm; External Width - Metric:150mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.76" X 5.91" X 7.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:200mm; External Width - Metric:150mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.76 X 5.91 X 7.87; Enclosure Type Multicomp Pro - 03P2274 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.76 X 5.91 X 7.87; Enclosure Type Multicomp Pro
03P2274
Enclosure, 2.76 X 5.91 X 7.87; Enclosure Type Multicomp Pro 03P2274
ENCLOSURE, 2.76" X 5.91" X 7.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:200mm; External Width - Metric:150mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 2.76" X 5.91" X 7.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:200mm; External Width - Metric:150mm; External Depth - Metric:70mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2274
Product Name Enclosure, 2.76 X 5.91 X 7.87; Enclosure Type Multicomp Pro
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
Depth 2.76 inch (70 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411YU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
5 suppliers