multicomp PRO Enclosure, 2.36 X 3.94 X 5.91; Enclosure Type Multicomp Pro MCRL6435

Description
ENCLOSURE, 2.36" X 3.94" X 5.91"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 2.36" X 3.94" X 5.91"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.36 X 3.94 X 5.91; Enclosure Type Multicomp Pro - 03P2266 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.36 X 3.94 X 5.91; Enclosure Type Multicomp Pro
03P2266
Enclosure, 2.36 X 3.94 X 5.91; Enclosure Type Multicomp Pro 03P2266
ENCLOSURE, 2.36" X 3.94" X 5.91"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 2.36" X 3.94" X 5.91"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:150mm; External Width - Metric:100mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2266
Product Name Enclosure, 2.36 X 3.94 X 5.91; Enclosure Type Multicomp Pro
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
Depth 2.36 inch (60 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM16B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details