multicomp PRO Enclosure, 1.97 X 3.15 X 4.92; Enclosure Type Multicomp Pro MCRL6225

Description
ENCLOSURE, 1.97" X 3.15" X 4.92"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1.97" X 3.15" X 4.92"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.97 X 3.15 X 4.92; Enclosure Type Multicomp Pro - 03P2260 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.97 X 3.15 X 4.92; Enclosure Type Multicomp Pro
03P2260
Enclosure, 1.97 X 3.15 X 4.92; Enclosure Type Multicomp Pro 03P2260
ENCLOSURE, 1.97" X 3.15" X 4.92"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.97" X 3.15" X 4.92"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:125mm; External Width - Metric:80mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2260
Product Name Enclosure, 1.97 X 3.15 X 4.92; Enclosure Type Multicomp Pro
Length 4.92 inch (125 mm)
Width 3.15 inch (80 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBPU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers