multicomp PRO Enclosure, 1.18 X 2.36 X 3.15; Enclosure Type Multicomp Pro MCRL6105

Description
ENCLOSURE, 1.18" X 2.36" X 3.15"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:60mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1.18" X 2.36" X 3.15"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:60mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.18 X 2.36 X 3.15; Enclosure Type Multicomp Pro - 03P2254 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.18 X 2.36 X 3.15; Enclosure Type Multicomp Pro
03P2254
Enclosure, 1.18 X 2.36 X 3.15; Enclosure Type Multicomp Pro 03P2254
ENCLOSURE, 1.18" X 2.36" X 3.15"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:60mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.18" X 2.36" X 3.15"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:60mm; External Depth - Metric:30mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2254
Product Name Enclosure, 1.18 X 2.36 X 3.15; Enclosure Type Multicomp Pro
Length 3.15 inch (80 mm)
Width 2.36 inch (60 mm)
Depth 1.18 inch (30 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers