multicomp PRO Enclosure, 1.57 X 4.13 X 8.07; Enclosure Type Multicomp Pro MCRL6065

Description
ENCLOSURE, 1.57" X 4.13" X 8.07"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:205mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 1.57" X 4.13" X 8.07"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:205mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.57 X 4.13 X 8.07; Enclosure Type Multicomp Pro - 03P2253 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.57 X 4.13 X 8.07; Enclosure Type Multicomp Pro
03P2253
Enclosure, 1.57 X 4.13 X 8.07; Enclosure Type Multicomp Pro 03P2253
ENCLOSURE, 1.57" X 4.13" X 8.07"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:205mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.57" X 4.13" X 8.07"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:205mm; External Width - Metric:105mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2253
Product Name Enclosure, 1.57 X 4.13 X 8.07; Enclosure Type Multicomp Pro
Length 8.07 inch (205 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers