multicomp PRO Crystal, 4Mhz, 18Pf, Cylinder; Frequency Nom Multicomp Pro MCRJ304000F18300HZH

Description
CRYSTAL, 4MHZ, 18PF, CYLINDER; Frequency Nom:4MHz; Crystal Case:Cylinder Radial, 8.3mm x 3.1mm Dia; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°CRoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 4MHZ, 18PF, CYLINDER; Frequency Nom:4MHz; Crystal Case:Cylinder Radial, 8.3mm x 3.1mm Dia; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 4Mhz, 18Pf, Cylinder; Frequency Nom Multicomp Pro - 56P2815 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 18Pf, Cylinder; Frequency Nom Multicomp Pro
56P2815
Crystal, 4Mhz, 18Pf, Cylinder; Frequency Nom Multicomp Pro 56P2815
CRYSTAL, 4MHZ, 18PF, CYLINDER; Frequency Nom:4MHz; Crystal Case:Cylinder Radial, 8.3mm x 3.1mm Dia; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°CRoHS Compliant: Yes

CRYSTAL, 4MHZ, 18PF, CYLINDER; Frequency Nom:4MHz; Crystal Case:Cylinder Radial, 8.3mm x 3.1mm Dia; Frequency Stability + / -:-; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:-; Operating Temperature Min:-20°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 56P2815
Product Name Crystal, 4Mhz, 18Pf, Cylinder; Frequency Nom Multicomp Pro
Frequency 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719539 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystals - ECS-100-18-4-DN-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Ultra-Low Phase Noise Crystal Oscillator - 863-F Series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details