CAP, 10UF, 63V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 38K4854 |
| Product Name | Cap, 10Uf, 63V, Alu Elec, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Through Hole |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |