multicomp PRO Aluminum Electrolytic Capacitor 0.47Uf, 50V, 20%, Radial; Capacitance Multicomp Pro MCRH50V474M5X11

Description
ALUMINUM ELECTROLYTIC CAPACITOR 0.47UF, 50V, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 0.47UF, 50V, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 0.47Uf, 50V, 20%, Radial; Capacitance Multicomp Pro - 70K9779 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 0.47Uf, 50V, 20%, Radial; Capacitance Multicomp Pro
70K9779
Aluminum Electrolytic Capacitor 0.47Uf, 50V, 20%, Radial; Capacitance Multicomp Pro 70K9779
ALUMINUM ELECTROLYTIC CAPACITOR 0.47UF, 50V, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 0.47UF, 50V, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Rh Series, 0.47 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 55T0609 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rh Series, 0.47 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
55T0609
Aluminium Electrolytic Capacitor, Rh Series, 0.47 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro 55T0609
Aluminium Electrolytic Capacitor, RH Series, 0.47 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RH Series, 0.47 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9779 55T0609
Product Name Aluminum Electrolytic Capacitor 0.47Uf, 50V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Rh Series, 0.47 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details