multicomp PRO Aluminum Electrolytic Capacitor 220Uf, 50V, 20%, Radial; Capacitance Multicomp Pro MCRH50V227M10X16

Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 220Uf, 50V, 20%, Radial; Capacitance Multicomp Pro - 70K9778 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 50V, 20%, Radial; Capacitance Multicomp Pro
70K9778
Aluminum Electrolytic Capacitor 220Uf, 50V, 20%, Radial; Capacitance Multicomp Pro 70K9778
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 50V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Rh Series, 220 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 55T0604 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rh Series, 220 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro
55T0604
Aluminium Electrolytic Capacitor, Rh Series, 220 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro 55T0604
Aluminium Electrolytic Capacitor, RH Series, 220 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RH Series, 220 - F, - 20%, 50 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9778 55T0604
Product Name Aluminum Electrolytic Capacitor 220Uf, 50V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Rh Series, 220 F, 20%, 50 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details