multicomp PRO Aluminum Electrolytic Capacitor 2200Uf, 35V, 20%, Radial; Capacitance Multicomp Pro MCRH35V228M16X32

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 35V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 35V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, RH Series, with a capacitance of 2200 µF, a tolerance of ±20%, and a rated voltage of 35 V, is designed for general-purpose applications. It features a radial leaded construction and is RoHS compliant. The capacitor operates within a temperature range of -40°C to +105°C and is guaranteed to last 2,000 hours at 105°C under rated voltage conditions. The maximum permissible ripple current at 105°C is specified, ensuring reliability in high-temperature environments. This component is suitable for various electronic applications where stable capacitance and durability are required.

Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, RH Series, with a capacitance of 2200 µF, a tolerance of ±20%, and a rated voltage of 35 V, is designed for general-purpose applications. It features a radial leaded construction and is RoHS compliant. The capacitor operates within a temperature range of -40°C to +105°C and is guaranteed to last 2,000 hours at 105°C under rated voltage conditions. The maximum permissible ripple current at 105°C is specified, ensuring reliability in high-temperature environments. This component is suitable for various electronic applications where stable capacitance and durability are required.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2200Uf, 35V, 20%, Radial; Capacitance Multicomp Pro - 70K9766 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2200Uf, 35V, 20%, Radial; Capacitance Multicomp Pro
70K9766
Aluminum Electrolytic Capacitor 2200Uf, 35V, 20%, Radial; Capacitance Multicomp Pro 70K9766
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 35V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 35V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Rh Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4848 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rh Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4848
Aluminium Electrolytic Capacitor, Rh Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4848
Aluminium Electrolytic Capacitor, RH Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RH Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9766 38K4848
Product Name Aluminum Electrolytic Capacitor 2200Uf, 35V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Rh Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details