multicomp PRO Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Multicomp Pro MCRH25V108M13X21

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Multicomp Pro - 70K9753 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Multicomp Pro
70K9753
Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Multicomp Pro 70K9753
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 25 V, 13 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4835 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 25 V, 13 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4835
Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 25 V, 13 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4835
Aluminium Electrolytic Capacitor, RH Series, 1000 - F, - 20%, 25 V, 13 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RH Series, 1000 - F, - 20%, 25 V, 13 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9753 38K4835
Product Name Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Rh Series, 1000 F, 20%, 25 V, 13 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers